Greenlee Textron, Inc. Fish Tape with Reel/Winder 542-200

Description
200 FT TAPE LENGTH 300 LB TENSILE STRENGTH 1-PIECE HANDLE CASE TYPE FIBERGLASS TAPE MATERIAL 3/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND HANDLE MATERIAL HIGH IMPACT NYLON APPLICATION DATA COMMUNICATION/TELECO MMUNICATION
Datasheet
Description
200 FT TAPE LENGTH 300 LB TENSILE STRENGTH 1-PIECE HANDLE CASE TYPE FIBERGLASS TAPE MATERIAL 3/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND HANDLE MATERIAL HIGH IMPACT NYLON APPLICATION DATA COMMUNICATION/TELECO MMUNICATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape with Reel/Winder - 542-200 - Greenlee Textron, Inc.
Rockford, IL, USA
Fish Tape with Reel/Winder
542-200
Fish Tape with Reel/Winder 542-200
200 FT TAPE LENGTH 300 LB TENSILE STRENGTH 1-PIECE HANDLE CASE TYPE FIBERGLASS TAPE MATERIAL 3/16 INCH DIA TAPE SIZE MAGNUMPRO[TM] BRAND HANDLE MATERIAL HIGH IMPACT NYLON APPLICATION DATA COMMUNICATION/TELECO MMUNICATION
  • 200 FT TAPE LENGTH
  • 300 LB TENSILE STRENGTH
  • 1-PIECE HANDLE CASE TYPE
  • FIBERGLASS TAPE MATERIAL
  • 3/16 INCH DIA TAPE SIZE
  • MAGNUMPRO[TM] BRAND
  • HANDLE MATERIAL HIGH IMPACT NYLON
  • APPLICATION DATA COMMUNICATION/TELECOMMUNICATION
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 542-200
Product Name Fish Tape with Reel/Winder
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 609-10161117-001-ND - DigiKey
Amphenol Communications Solutions
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Rectangular Contacts
View Details
3 suppliers
Tools - 1-1803199-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
TE0102- Two Ton Press, 230V - TE0102 - Anderson Power Products
View Details
2 suppliers
Positioner / Insert for Hand Crimp Tool - ZA1-921 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

8.50mm Pitch High-Reliability Connector - Kona

View Details