Greenlee Textron, Inc. Battery Operated Hydraulic Crimping Tool EK06FTL12

Description
14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG, FLIP-TOP HEAD TYPE 6.2 TON CRIMPING FORCE LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V, 1 HR BATTERY CHARGER TYPE GATOR[R] BRAND
Datasheet
Description
14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG, FLIP-TOP HEAD TYPE 6.2 TON CRIMPING FORCE LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V, 1 HR BATTERY CHARGER TYPE GATOR[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Operated Hydraulic Crimping Tool - EK06FTL12 - Greenlee Textron, Inc.
Rockford, IL, USA
Battery Operated Hydraulic Crimping Tool
EK06FTL12
Battery Operated Hydraulic Crimping Tool EK06FTL12
14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE UL (CANADA AND US) APPROVAL 18 V 3 AH LITHIUM-ION BATTERY TYPE NO DIE INCLUDED ROTATABLE 350 DEG, FLIP-TOP HEAD TYPE 6.2 TON CRIMPING FORCE LUG, SPLICE TERMINAL/SPLICE TYPE DIELESS DIE OPTIONS INCLUDED CARRYING CASE TYPE 12 V, 1 HR BATTERY CHARGER TYPE GATOR[R] BRAND
  • 14.87 INCH L X 2.87 INCH W X 12.25 INCH H SIZE
  • 4 AWG TO 750 KCMIL (COPPER), 6 AWG TO 750 KCMIL (ALUMINUM) CABLE SIZE
  • UL (CANADA AND US) APPROVAL
  • 18 V 3 AH LITHIUM-ION BATTERY TYPE
  • NO DIE INCLUDED
  • ROTATABLE 350 DEG, FLIP-TOP HEAD TYPE
  • 6.2 TON CRIMPING FORCE
  • LUG, SPLICE TERMINAL/SPLICE TYPE
  • DIELESS DIE OPTIONS
  • INCLUDED CARRYING CASE TYPE
  • 12 V, 1 HR BATTERY CHARGER TYPE
  • GATOR[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number EK06FTL12
Product Name Battery Operated Hydraulic Crimping Tool
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1304G37 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details