Greenlee Textron, Inc. Cable Puller 6900

Description
MOTORIZED TYPE 11.5 INCH L X 26 INCH W X 10 INCH H SIZE UL (CANADA AND US) APPROVAL 220 VAC AT 50 HZ VOLTAGE RATING 1-1/2 HP POWER RATING 7/8 INCH DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE 10000 LB PULLING FORCE NO LOAD AT 16 FT/MIN, 2000 LB AT 14 FT/MIN, 4000 LB AT 12 FT/MIN, 6000 LB AT 7 FT/MIN, 8000 LB AT 6 FT/MIN PULLING SPEED ULTRA TUGGER[R] BRAND MOUNTING TYPE FLOOR
Datasheet
Description
MOTORIZED TYPE 11.5 INCH L X 26 INCH W X 10 INCH H SIZE UL (CANADA AND US) APPROVAL 220 VAC AT 50 HZ VOLTAGE RATING 1-1/2 HP POWER RATING 7/8 INCH DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE 10000 LB PULLING FORCE NO LOAD AT 16 FT/MIN, 2000 LB AT 14 FT/MIN, 4000 LB AT 12 FT/MIN, 6000 LB AT 7 FT/MIN, 8000 LB AT 6 FT/MIN PULLING SPEED ULTRA TUGGER[R] BRAND MOUNTING TYPE FLOOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Puller - 6900 - Greenlee Textron, Inc.
Rockford, IL, USA
Cable Puller
6900
Cable Puller 6900
MOTORIZED TYPE 11.5 INCH L X 26 INCH W X 10 INCH H SIZE UL (CANADA AND US) APPROVAL 220 VAC AT 50 HZ VOLTAGE RATING 1-1/2 HP POWER RATING 7/8 INCH DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE 10000 LB PULLING FORCE NO LOAD AT 16 FT/MIN, 2000 LB AT 14 FT/MIN, 4000 LB AT 12 FT/MIN, 6000 LB AT 7 FT/MIN, 8000 LB AT 6 FT/MIN PULLING SPEED ULTRA TUGGER[R] BRAND MOUNTING TYPE FLOOR
  • MOTORIZED TYPE
  • 11.5 INCH L X 26 INCH W X 10 INCH H SIZE
  • UL (CANADA AND US) APPROVAL
  • 220 VAC AT 50 HZ VOLTAGE RATING
  • 1-1/2 HP POWER RATING
  • 7/8 INCH DOUBLE BRAIDED POLYESTER COMPOSITE ROPE TYPE
  • 10000 LB PULLING FORCE
  • NO LOAD AT 16 FT/MIN, 2000 LB AT 14 FT/MIN, 4000 LB AT 12 FT/MIN, 6000 LB AT 7 FT/MIN, 8000 LB AT 6 FT/MIN PULLING SPEED
  • ULTRA TUGGER[R] BRAND
  • MOUNTING TYPE FLOOR
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number 6900
Product Name Cable Puller
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products