Greenlee Textron, Inc. Wire Mesh Cable Pulling Grip GG600-750XL

Description
EXTRA LONG TYPE 3-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 3000 LB (1 CABLE), 9000 LB (3 CABLE), 12000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 41-1/2 INCH WIRE SIZE 750 KCMIL WIRE GRIP RANGE 600 TO 750 KCMIL CABLE MATERIAL COPPER/ALUMINUM
Datasheet
Description
EXTRA LONG TYPE 3-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 3000 LB (1 CABLE), 9000 LB (3 CABLE), 12000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 41-1/2 INCH WIRE SIZE 750 KCMIL WIRE GRIP RANGE 600 TO 750 KCMIL CABLE MATERIAL COPPER/ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Mesh Cable Pulling Grip - GG600-750XL - Greenlee Textron, Inc.
Rockford, IL, USA
Wire Mesh Cable Pulling Grip
GG600-750XL
Wire Mesh Cable Pulling Grip GG600-750XL
EXTRA LONG TYPE 3-1/2 INCH MIN. CABLE OUTER DIAMETER CABLE PULLING APPLICATION 3000 LB (1 CABLE), 9000 LB (3 CABLE), 12000 LB (4 CABLE) BREAKING STRENGTH ROTATING EYE TYPE GATOR GRIPS[TM] BRAND OVERALL LENGTH 41-1/2 INCH WIRE SIZE 750 KCMIL WIRE GRIP RANGE 600 TO 750 KCMIL CABLE MATERIAL COPPER/ALUMINUM
  • EXTRA LONG TYPE
  • 3-1/2 INCH MIN. CABLE OUTER DIAMETER
  • CABLE PULLING APPLICATION
  • 3000 LB (1 CABLE), 9000 LB (3 CABLE), 12000 LB (4 CABLE) BREAKING STRENGTH
  • ROTATING EYE TYPE
  • GATOR GRIPS[TM] BRAND
  • OVERALL LENGTH 41-1/2 INCH
  • WIRE SIZE 750 KCMIL
  • WIRE GRIP RANGE 600 TO 750 KCMIL
  • CABLE MATERIAL COPPER/ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number GG600-750XL
Product Name Wire Mesh Cable Pulling Grip
Tool Type Wire / Cable Pulling Grips
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details
Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details
Crimpers, Applicators, Presses - 2946-206-1225-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details