Ohmite Manufacturing Co. Chip Resistor - Surface Mount HVC2512T1004JET

Description
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-HVC2512T1004JETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC2512T1004JETTR-ND
Chip Resistor - Surface Mount 273-HVC2512T1004JETTR-ND
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC2512T1004JETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC2512T1004JETDKR-ND
Chip Resistor - Surface Mount 273-HVC2512T1004JETDKR-ND
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC2512T1004JETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC2512T1004JETCT-ND
Chip Resistor - Surface Mount 273-HVC2512T1004JETCT-ND
1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Hvc Series, 1 Mohm, 1 W, 5%, 2 Kv, 2512 [6432 Metric] Rohs Compliant Ohmite - 55X2824 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Hvc Series, 1 Mohm, 1 W, 5%, 2 Kv, 2512 [6432 Metric] Rohs Compliant Ohmite
55X2824
Surface Mount Thick Film Resistor, Hvc Series, 1 Mohm, 1 W, 5%, 2 Kv, 2512 [6432 Metric] Rohs Compliant Ohmite 55X2824
Surface Mount Thick Film Resistor, HVC Series, 1 Mohm, 1 W, - 5%, 2 kV, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, HVC Series, 1 Mohm, 1 W, - 5%, 2 kV, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 1Mohm, 5%, 2512; Resistance Ohmite - 45X6280 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Mohm, 5%, 2512; Resistance Ohmite
45X6280
Thick Film Resistor, 1Mohm, 5%, 2512; Resistance Ohmite 45X6280
THICK FILM RESISTOR, 1MOHM, 5%, 2512; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

THICK FILM RESISTOR, 1MOHM, 5%, 2512; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-HVC2512T1004JETTR-ND 55X2824 45X6280
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Hvc Series, 1 Mohm, 1 W, 5%, 2 Kv, 2512 [6432 Metric] Rohs Compliant Ohmite Thick Film Resistor, 1Mohm, 5%, 2512; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details