Ohmite Manufacturing Co. Datasheets for Chip Resistors
Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more
| Product Name | Notes |
|---|---|
| Power Chip Thick Film on Alumina Substrate Ohmite’s original Power Chip resistors feature our thick film on alumina substrate technology. These planar packages yield space saving, 10W/in2 power densities that... | |
| Ohmite’s TNP10 TO126 package resistor provides 10W of steady state power when properly used in today’s well defined heat sink applications. A single screw mounting tab connects to the heat... | |
| The Ohmite SMC series of thick film chips are compliant with industry standards. The SMC series is available in sizes from 2512 to 0075. The 0075 is amongst the smallest... | |
| The TX series is the first thermistor released by Ohmite. The TX series is avaiable in 3 sizes (0402,0603, and 0805). The B-constant of the TX series is taken at... | |
| Using the SOT-227 package, the TGHD series features flat type, 100W high power resistors that require an air-cooled heatsink or water-cooling to reach peak performance. These resistors are offered either... |
| << Prev |