Ohmite Manufacturing Co. Chip Resistor - Surface Mount HVC4020V5004JET

Description
5 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film
Request a Quote Datasheet
Description
5 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-HVC4020V5004JETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC4020V5004JETTR-ND
Chip Resistor - Surface Mount 273-HVC4020V5004JETTR-ND
5 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

5 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC4020V5004JETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC4020V5004JETDKR-ND
Chip Resistor - Surface Mount 273-HVC4020V5004JETDKR-ND
5 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

5 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC4020V5004JETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC4020V5004JETCT-ND
Chip Resistor - Surface Mount 273-HVC4020V5004JETCT-ND
5 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

5 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

Buy Now Datasheet
Thick Film Resistor - HVC4020V5004JET - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
HVC4020V5004JET
Thick Film Resistor HVC4020V5004JET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - HVC4020V5004JET - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
HVC4020V5004JET
Resistors - Chip Resistor - Surface Mount HVC4020V5004JET
RES SMD 5M OHM 5% 1.5W 4020

RES SMD 5M OHM 5% 1.5W 4020

Supplier's Site
Res, Thick Film, 5M, 5%, 1.5W, 4020, Reel; Resistance Ohmite - 45X8199 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M, 5%, 1.5W, 4020, Reel; Resistance Ohmite
45X8199
Res, Thick Film, 5M, 5%, 1.5W, 4020, Reel; Resistance Ohmite 45X8199
RES, THICK FILM, 5M, 5%, 1.5W, 4020, REEL; Resistance:5Mohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:4020 [10251 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:6kV RoHS Compliant: Yes

RES, THICK FILM, 5M, 5%, 1.5W, 4020, REEL; Resistance:5Mohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:4020 [10251 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:6kV RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M, 5%, 1.5W, 4020; Resistance Ohmite - 45X8198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M, 5%, 1.5W, 4020; Resistance Ohmite
45X8198
Res, Thick Film, 5M, 5%, 1.5W, 4020; Resistance Ohmite 45X8198
RES, THICK FILM, 5M, 5%, 1.5W, 4020; Resistance:5Mohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:4020 [10251 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, THICK FILM, 5M, 5%, 1.5W, 4020; Resistance:5Mohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:4020 [10251 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 273-HVC4020V5004JETTR-ND HVC4020V5004JET HVC4020V5004JET 45X8199 45X8198
Product Name Chip Resistor - Surface Mount Thick Film Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5M, 5%, 1.5W, 4020, Reel; Resistance Ohmite Res, Thick Film, 5M, 5%, 1.5W, 4020; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard Nonstandard 4020 [10251 Metric] 4020 [10251 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details