Ohmite Manufacturing Co. Datasheets for Chip Resistors
Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more
| Product Name | Notes |
|---|---|
| Metal Element Current Sense The MCS series current sense resistors are constructed with a Cu Terminal Electrode and Pb Free terminations (60% Sn, 40% Ni). This electrode sits atop a... | |
| Surface Mount Four Terminal Current Sense The Ohmite RW1/RW2 series features an extremely low resistance and high precision tolerance. The RW1/RW2 series achieves a low T.C.R. (±50ppm/°C) inside a flameproof... | |
| Available in three sizes (1206, 2512, and 2728) the PCS Series offers low resistance values to 0.50mΩ. This product provides users with high precision current sensing and voltage division. It... | |
| Ohmite offers the Mini Macro Chip (MMC) series in Thick Film construction for High Voltage applications. The MMC series is available in multiple sizes ranging from 0603 up to 2512... | |
| The molded surface mount series is extremely versatile. 5 different construction types include: Composition, Metal film, Wirewound, Power Film and Thick film. Each construction is used to optimize performance in... |
| << Prev | Next >> |