Ohmite Manufacturing Co. Precision High-Value High-voltage Wraparound Chip Resistor HVC Series

Description
Precision High-Value High-voltage Wraparound Chip Ohmite’s High Voltage HVC Series incorporates high accuracy screen printing technology to achieve high voltage capability in a stable wraparound SMD chip resistor package. The HVC Series offers unmatched performance in comparison to standard chip resistors. The HVC series incorporates a non-inductive serpentine pattern. Its unique design provides lower voltage and temperature coefficients, less noise, tighter tolerances, better stability, higher resistance values, and higher voltage ratings. HVC is available in standard footprints from 0402 to a large 4020 capable of handling 6Kv. Power rating 0.050-1 watt Resistance range up to 1 Tera ohm 5% Tolerance standard, others available TCR as low as 25ppm Voltage handling up to 3000 volts Industry standard sizes 0402, 0603, 0805, 1206, 2512, 4020
Datasheet
Description
Precision High-Value High-voltage Wraparound Chip Ohmite’s High Voltage HVC Series incorporates high accuracy screen printing technology to achieve high voltage capability in a stable wraparound SMD chip resistor package. The HVC Series offers unmatched performance in comparison to standard chip resistors. The HVC series incorporates a non-inductive serpentine pattern. Its unique design provides lower voltage and temperature coefficients, less noise, tighter tolerances, better stability, higher resistance values, and higher voltage ratings. HVC is available in standard footprints from 0402 to a large 4020 capable of handling 6Kv. Power rating 0.050-1 watt Resistance range up to 1 Tera ohm 5% Tolerance standard, others available TCR as low as 25ppm Voltage handling up to 3000 volts Industry standard sizes 0402, 0603, 0805, 1206, 2512, 4020
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision High-Value High-voltage Wraparound Chip Resistor - HVC Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Precision High-Value High-voltage Wraparound Chip Resistor
HVC Series
Precision High-Value High-voltage Wraparound Chip Resistor HVC Series
Precision High-Value High-voltage Wraparound Chip Ohmite’s High Voltage HVC Series incorporates high accuracy screen printing technology to achieve high voltage capability in a stable wraparound SMD chip resistor package. The HVC Series offers unmatched performance in comparison to standard chip resistors. The HVC series incorporates a non-inductive serpentine pattern. Its unique design provides lower voltage and temperature coefficients, less noise, tighter tolerances, better stability, higher resistance values, and higher voltage ratings. HVC is available in standard footprints from 0402 to a large 4020 capable of handling 6Kv. Power rating 0.050-1 watt Resistance range up to 1 Tera ohm 5% Tolerance standard, others available TCR as low as 25ppm Voltage handling up to 3000 volts Industry standard sizes 0402, 0603, 0805, 1206, 2512, 4020

Precision High-Value High-voltage Wraparound Chip

Ohmite’s High Voltage HVC Series incorporates high accuracy screen printing technology to achieve high voltage capability in a stable wraparound SMD chip resistor package. The HVC Series offers unmatched performance in comparison to standard chip resistors. The HVC series incorporates a non-inductive serpentine pattern. Its unique design provides lower voltage and temperature coefficients, less noise, tighter tolerances, better stability, higher resistance values, and higher voltage ratings. HVC is available in standard footprints from 0402 to a large 4020 capable of handling 6Kv.

  • Power rating 0.050-1 watt
  • Resistance range up to 1 Tera ohm
  • 5% Tolerance standard, others available
  • TCR as low as 25ppm
  • Voltage handling up to 3000 volts
  • Industry standard sizes 0402, 0603, 0805, 1206, 2512, 4020
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number HVC Series
Product Name Precision High-Value High-voltage Wraparound Chip Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor; Precision Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 to 1.00E12 ohms
Tolerance 0.2500 to 30 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD105GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers