Ohmite Manufacturing Co. Chip Resistor - Surface Mount HVF1206T5004FE

Description
5 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Non-Magnetic Thick Film
Request a Quote Datasheet
Description
5 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Non-Magnetic Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - HVF1206T5004FEBK-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HVF1206T5004FEBK-ND
Chip Resistor - Surface Mount HVF1206T5004FEBK-ND
5 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Non-Magnetic Thick Film

5 MOhms ±1% 0.3W Chip Resistor 1206 (3216 Metric) High Voltage, Moisture Resistant, Non-Magnetic Thick Film

Buy Now Datasheet
RESISTOR; HV FLIP CHIP FILM, 5M OHM, +/-1% TOL, 1500V, 1206 - 70024511 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR; HV FLIP CHIP FILM, 5M OHM, +/-1% TOL, 1500V, 1206
70024511
RESISTOR; HV FLIP CHIP FILM, 5M OHM, +/-1% TOL, 1500V, 1206 70024511
RESISTOR; HV FLIP CHIP FILM, 5M OHM, +/-1% TOL, 1500V, 1206

RESISTOR; HV FLIP CHIP FILM, 5M OHM, +/-1% TOL, 1500V, 1206

Supplier's Site
Res, Thin Film, 5M, 1%, 0.3W, 1206; Resistance Ohmite - 41M3283 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 5M, 1%, 0.3W, 1206; Resistance Ohmite
41M3283
Res, Thin Film, 5M, 1%, 0.3W, 1206; Resistance Ohmite 41M3283
RES, THIN FILM, 5M, 1%, 0.3W, 1206; Resistance:5Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage; Product Range:HVF Series RoHS Compliant: Yes

RES, THIN FILM, 5M, 1%, 0.3W, 1206; Resistance:5Mohm; Resistance Tolerance:± 1%; Power Rating:300mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:High Voltage; Product Range:HVF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number HVF1206T5004FEBK-ND 70024511 41M3283
Product Name Chip Resistor - Surface Mount RESISTOR; HV FLIP CHIP FILM, 5M OHM, +/-1% TOL, 1500V, 1206 Res, Thin Film, 5M, 1%, 0.3W, 1206; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use High Voltage Resistor
Technology / Construction Thick Film (Chip) Metal Element Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers