Ohmite Manufacturing Co. Chip Resistor - Surface Mount HVC1206Z1007JET

Description
1 GOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
1 GOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-HVC1206Z1007JETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC1206Z1007JETDKR-ND
Chip Resistor - Surface Mount 273-HVC1206Z1007JETDKR-ND
1 GOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

1 GOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC1206Z1007JETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC1206Z1007JETTR-ND
Chip Resistor - Surface Mount 273-HVC1206Z1007JETTR-ND
1 GOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

1 GOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC1206Z1007JETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC1206Z1007JETCT-ND
Chip Resistor - Surface Mount 273-HVC1206Z1007JETCT-ND
1 GOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

1 GOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Resistor, Wraparound,1Gohm, 250Mw, ±5%; Resistance Ohmite - 58T0089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wraparound,1Gohm, 250Mw, ±5%; Resistance Ohmite
58T0089
Resistor, Wraparound,1Gohm, 250Mw, ±5%; Resistance Ohmite 58T0089
RESISTOR, WRAPAROUND,1GOHM, 250mW, ±5%; Resistance:1Gohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC SeriesRoHS Compliant: Yes

RESISTOR, WRAPAROUND,1GOHM, 250mW, ±5%; Resistance:1Gohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC SeriesRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1G, 5%, 0.25W, 1206, Reel; Resistance Ohmite - 45X8171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1G, 5%, 0.25W, 1206, Reel; Resistance Ohmite
45X8171
Res, Thick Film, 1G, 5%, 0.25W, 1206, Reel; Resistance Ohmite 45X8171
RES, THICK FILM, 1G, 5%, 0.25W, 1206, REEL; Resistance:1Gohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1kV RoHS Compliant: Yes

RES, THICK FILM, 1G, 5%, 0.25W, 1206, REEL; Resistance:1Gohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-HVC1206Z1007JETDKR-ND 58T0089 45X8171
Product Name Chip Resistor - Surface Mount Resistor, Wraparound,1Gohm, 250Mw, ±5%; Resistance Ohmite Res, Thick Film, 1G, 5%, 0.25W, 1206, Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8870 ohms
View Details
4 suppliers