Ohmite Manufacturing Co. Chip Resistor - Surface Mount HVC0805T5004JET

Description
5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-HVC0805T5004JETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC0805T5004JETTR-ND
Chip Resistor - Surface Mount 273-HVC0805T5004JETTR-ND
5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC0805T5004JETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC0805T5004JETDKR-ND
Chip Resistor - Surface Mount 273-HVC0805T5004JETDKR-ND
5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC0805T5004JETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC0805T5004JETCT-ND
Chip Resistor - Surface Mount 273-HVC0805T5004JETCT-ND
5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

5 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Res, Thick Film, 5M, 5%, 0.125W, 0805; Resistance Ohmite - 58T0079 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M, 5%, 0.125W, 0805; Resistance Ohmite
58T0079
Res, Thick Film, 5M, 5%, 0.125W, 0805; Resistance Ohmite 58T0079
RES, THICK FILM, 5M, 5%, 0.125W, 0805; Resistance:5Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, THICK FILM, 5M, 5%, 0.125W, 0805; Resistance:5Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Hvc Series, 5 Mohm, 125 Mw, 5%, 200 V, 0805 [2012 Metric] Rohs Compliant Ohmite - 55X2811 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Hvc Series, 5 Mohm, 125 Mw, 5%, 200 V, 0805 [2012 Metric] Rohs Compliant Ohmite
55X2811
Surface Mount Thick Film Resistor, Hvc Series, 5 Mohm, 125 Mw, 5%, 200 V, 0805 [2012 Metric] Rohs Compliant Ohmite 55X2811
Surface Mount Thick Film Resistor, HVC Series, 5 Mohm, 125 mW, - 5%, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, HVC Series, 5 Mohm, 125 mW, - 5%, 200 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M, 5%, 0.125W, 0805, Reel; Resistance Ohmite - 45X8160 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M, 5%, 0.125W, 0805, Reel; Resistance Ohmite
45X8160
Res, Thick Film, 5M, 5%, 0.125W, 0805, Reel; Resistance Ohmite 45X8160
RES, THICK FILM, 5M, 5%, 0.125W, 0805, REEL; Resistance:5Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:400VRoHS Compliant: Yes

RES, THICK FILM, 5M, 5%, 0.125W, 0805, REEL; Resistance:5Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:400VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-HVC0805T5004JETTR-ND 58T0079 55X2811 45X8160
Product Name Chip Resistor - Surface Mount Res, Thick Film, 5M, 5%, 0.125W, 0805; Resistance Ohmite Surface Mount Thick Film Resistor, Hvc Series, 5 Mohm, 125 Mw, 5%, 200 V, 0805 [2012 Metric] Rohs Compliant Ohmite Res, Thick Film, 5M, 5%, 0.125W, 0805, Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1825823 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details