Ohmite Manufacturing Co. Resistor HVC4020V1004JET

Description
Fixed Resistor Product overview: HVC4020V1004JET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HVC4020V1004JET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor Product overview: HVC4020V1004JET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HVC4020V1004JET can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistor Product overview: HVC4020V1004JET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HVC4020V1004JET can be used for catalog matching and distributor lookup.

Fixed Resistor Product overview: HVC4020V1004JET from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-HVC4020V1004JET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1378602-HVC4020V1004JET - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1378602-HVC4020V1004JET
Resistors - Chip Resistor - Surface Mount 1378602-HVC4020V1004JET
Win Source Part Number: 1378602-HVC4020V1004 JET Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Ohmite Series: HVC Package: Tape & Reel Product Status: Active Features: High Voltage Package / Case: Nonstandard Supplier Device Package: 4020 HTSUS: 8533.21.0030 Tolerance: ±5% Size / Dimension: 0.402" L x 0.201" W (10.20mm x 5.10mm) Height - Seated (Max): 0.031" (0.80mm) ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Resistance: 1 MOhms Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1378602-HVC4020V1004JET
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Ohmite
Series: HVC
Package: Tape & Reel
Product Status: Active
Features: High Voltage
Package / Case: Nonstandard
Supplier Device Package: 4020
HTSUS: 8533.21.0030
Tolerance: ±5%
Size / Dimension: 0.402" L x 0.201" W (10.20mm x 5.10mm)
Height - Seated (Max): 0.031" (0.80mm)
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 1 MOhms
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC4020V1004JETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC4020V1004JETDKR-ND
Chip Resistor - Surface Mount 273-HVC4020V1004JETDKR-ND
1 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

1 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC4020V1004JETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC4020V1004JETTR-ND
Chip Resistor - Surface Mount 273-HVC4020V1004JETTR-ND
1 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

1 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC4020V1004JETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC4020V1004JETCT-ND
Chip Resistor - Surface Mount 273-HVC4020V1004JETCT-ND
1 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

1 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

Buy Now Datasheet
Res, Thick Film, 1M, 5%, 1.5W, 4020, Reel; Resistance Ohmite - 45X8185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 1.5W, 4020, Reel; Resistance Ohmite
45X8185
Res, Thick Film, 1M, 5%, 1.5W, 4020, Reel; Resistance Ohmite 45X8185
RES, THICK FILM, 1M, 5%, 1.5W, 4020, REEL; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:4020 [10251 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:6kV RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 1.5W, 4020, REEL; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:4020 [10251 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:6kV RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1M, 5%, 1.5W, 4020; Resistance Ohmite - 45X8184 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 5%, 1.5W, 4020; Resistance Ohmite
45X8184
Res, Thick Film, 1M, 5%, 1.5W, 4020; Resistance Ohmite 45X8184
RES, THICK FILM, 1M, 5%, 1.5W, 4020; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:4020 [10251 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, THICK FILM, 1M, 5%, 1.5W, 4020; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:4020 [10251 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-HVC4020V1004JET 1378602-HVC4020V1004JET 273-HVC4020V1004JETDKR-ND 45X8185 45X8184
Product Name Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 1M, 5%, 1.5W, 4020, Reel; Resistance Ohmite Res, Thick Film, 1M, 5%, 1.5W, 4020; Resistance Ohmite
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 4000 volts 6000 volts
Operating AC Voltage 4000 volts 6000 volts
Standards and Certifications RoHS RoHS RoHS
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details