Ohmite Manufacturing Co. Thick Film High Power Chip Resistor ALN Series

Description
Ohmite has the solution for high wattage surface mount chips. The ALN series thick film chips offer 3.5 watts of power dissipation in a 2512 package size. This is accomplished with the use of an Aluminum Nitride substrate. Aluminum Nitride (AlNi) dissipates heat far more efficiently than standard Alumina or Ceramic substrates. Ohmite has engineered a thick film printing process to apply a resistive ink to the AlNi substrate creating an optimal chip for high power. Temperature coefficients are down to 150 ppm providing a chip with great stability.
Datasheet
Description
Ohmite has the solution for high wattage surface mount chips. The ALN series thick film chips offer 3.5 watts of power dissipation in a 2512 package size. This is accomplished with the use of an Aluminum Nitride substrate. Aluminum Nitride (AlNi) dissipates heat far more efficiently than standard Alumina or Ceramic substrates. Ohmite has engineered a thick film printing process to apply a resistive ink to the AlNi substrate creating an optimal chip for high power. Temperature coefficients are down to 150 ppm providing a chip with great stability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film High Power Chip Resistor - ALN Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Thick Film High Power Chip Resistor
ALN Series
Thick Film High Power Chip Resistor ALN Series
Ohmite has the solution for high wattage surface mount chips. The ALN series thick film chips offer 3.5 watts of power dissipation in a 2512 package size. This is accomplished with the use of an Aluminum Nitride substrate. Aluminum Nitride (AlNi) dissipates heat far more efficiently than standard Alumina or Ceramic substrates. Ohmite has engineered a thick film printing process to apply a resistive ink to the AlNi substrate creating an optimal chip for high power. Temperature coefficients are down to 150 ppm providing a chip with great stability.

Ohmite has the solution for high wattage surface mount chips. The ALN series thick film chips offer 3.5 watts of power dissipation in a 2512 package size. This is accomplished with the use of an Aluminum Nitride substrate. Aluminum Nitride (AlNi) dissipates heat far more efficiently than standard Alumina or Ceramic substrates. Ohmite has engineered a thick film printing process to apply a resistive ink to the AlNi substrate creating an optimal chip for high power. Temperature coefficients are down to 150 ppm providing a chip with great stability.

Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number ALN Series
Product Name Thick Film High Power Chip Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Resistance Range 10 to 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details