Ohmite Manufacturing Co. Chip Resistor - Surface Mount ALN2512F120RE-4

Description
120 Ohms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-ALN2512F120RE-4TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-ALN2512F120RE-4TR-ND
Chip Resistor - Surface Mount 273-ALN2512F120RE-4TR-ND
120 Ohms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Thick Film

120 Ohms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor - ALN2512F120RE-4 - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
ALN2512F120RE-4
Thick Film Resistor ALN2512F120RE-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 120R, 1%, 3.5W, 2512, Thick Film; Resistance Ohmite - 74AH3284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 3.5W, 2512, Thick Film; Resistance Ohmite
74AH3284
Res, 120R, 1%, 3.5W, 2512, Thick Film; Resistance Ohmite 74AH3284
RES, 120R, 1%, 3.5W, 2512, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series

RES, 120R, 1%, 3.5W, 2512, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series

Supplier's Site Datasheet
Res, 120R, Thick Film, 3.5W, 2512; Resistance Ohmite - 74AH8845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, Thick Film, 3.5W, 2512; Resistance Ohmite
74AH8845
Res, 120R, Thick Film, 3.5W, 2512; Resistance Ohmite 74AH8845
RES, 120R, THICK FILM, 3.5W, 2512; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series

RES, 120R, THICK FILM, 3.5W, 2512; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 273-ALN2512F120RE-4TR-ND ALN2512F120RE-4 74AH3284
Product Name Chip Resistor - Surface Mount Thick Film Resistor Res, 120R, 1%, 3.5W, 2512, Thick Film; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details