The Res, 120R, Thick Film, 3.5W, 2512 is a high power chip resistor designed for industrial and telecom applications. It features a thick film resistive element on an aluminum nitride substrate, providing enhanced thermal performance. The resistor has a resistance value of 120 ohms with a tolerance of ±1%, and a power rating of 3.5W at 70°C, with the ability to handle up to 22W under controlled temperature conditions. The operating temperature range is from -55°C to +155°C, and it has a temperature coefficient of resistance (TCR) of ±150 ppm/°C. The component is compliant with RoHS standards and is packaged in the industry-standard 2512 size, facilitating easy integration into PCB designs. The resistor also demonstrates good performance under various stress tests, including moisture resistance and high-temperature exposure.
120 Ohms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Thick Film
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RES, 120R, 1%, 3.5W, 2512, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series RoHS Compliant: Yes
RES, 120R, THICK FILM, 3.5W, 2512; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series RoHS Compliant: Yes
| DigiKey | Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 273-ALN2512F120RE-1TR-ND | ALN2512F120RE-1 | 74AH3283 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistor | Res, 120R, 1%, 3.5W, 2512, Thick Film; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512; 2512 [6432 Metric] | |
| Resistance Range | 120 ohms | 120 ohms |