Ohmite Manufacturing Co. Chip Resistor - Surface Mount ALN2512F10R0E-1

Description
2512 CHIP ALNI 10 OHMS 1%
Request a Quote Datasheet
Description
2512 CHIP ALNI 10 OHMS 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-ALN2512F10R0E-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-ALN2512F10R0E-1DKR-ND
Chip Resistor - Surface Mount 273-ALN2512F10R0E-1DKR-ND
2512 CHIP ALNI 10 OHMS 1%

2512 CHIP ALNI 10 OHMS 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-ALN2512F10R0E-1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-ALN2512F10R0E-1TR-ND
Chip Resistor - Surface Mount 273-ALN2512F10R0E-1TR-ND
10 Ohms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Thick Film

10 Ohms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-ALN2512F10R0E-1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-ALN2512F10R0E-1CT-ND
Chip Resistor - Surface Mount 273-ALN2512F10R0E-1CT-ND
2512 CHIP ALNI 10 OHMS 1%

2512 CHIP ALNI 10 OHMS 1%

Buy Now Datasheet
Thick Film Resistor - ALN2512F10R0E-1 - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
ALN2512F10R0E-1
Thick Film Resistor ALN2512F10R0E-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, 10R, 1%, 3.5W, 2512, Thick Film; Resistance Ohmite - 74AH3279 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 3.5W, 2512, Thick Film; Resistance Ohmite
74AH3279
Res, 10R, 1%, 3.5W, 2512, Thick Film; Resistance Ohmite 74AH3279
RES, 10R, 1%, 3.5W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series RoHS Compliant: Yes

RES, 10R, 1%, 3.5W, 2512, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, Thick Film, 3.5W, 2512; Resistance Ohmite - 74AH8840 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, Thick Film, 3.5W, 2512; Resistance Ohmite
74AH8840
Res, 10R, Thick Film, 3.5W, 2512; Resistance Ohmite 74AH8840
RES, 10R, THICK FILM, 3.5W, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series RoHS Compliant: Yes

RES, 10R, THICK FILM, 3.5W, 2512; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 3.5W, Thick Film, 2512 Rohs Compliant Ohmite - 50AK0057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 3.5W, Thick Film, 2512 Rohs Compliant Ohmite
50AK0057
Res, 10R, 1%, 3.5W, Thick Film, 2512 Rohs Compliant Ohmite 50AK0057
RES, 10R, 1%, 3.5W, THICK FILM, 2512 ROHS COMPLIANT: YES

RES, 10R, 1%, 3.5W, THICK FILM, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-ALN2512F10R0E-1DKR-ND ALN2512F10R0E-1 74AH3279 50AK0057
Product Name Chip Resistor - Surface Mount Thick Film Resistor Res, 10R, 1%, 3.5W, 2512, Thick Film; Resistance Ohmite Res, 10R, 1%, 3.5W, Thick Film, 2512 Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers