Ohmite Manufacturing Co. Thick Film Resistor ALN2512F2K00E-4

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - ALN2512F2K00E-4 - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
ALN2512F2K00E-4
Thick Film Resistor ALN2512F2K00E-4
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-ALN2512F2K00E-4TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-ALN2512F2K00E-4TR-ND
Chip Resistor - Surface Mount 273-ALN2512F2K00E-4TR-ND
2 kOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Thick Film

2 kOhms ±1% 3.5W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Res, 2K, Thick Film, 3.5W, 2512; Resistance Ohmite - 74AH8847 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, Thick Film, 3.5W, 2512; Resistance Ohmite
74AH8847
Res, 2K, Thick Film, 3.5W, 2512; Resistance Ohmite 74AH8847
RES, 2K, THICK FILM, 3.5W, 2512; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series

RES, 2K, THICK FILM, 3.5W, 2512; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series

Supplier's Site Datasheet
Res, 2K, 1%, 3.5W, 2512, Thick Film; Resistance Ohmite - 74AH3286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 3.5W, 2512, Thick Film; Resistance Ohmite
74AH3286
Res, 2K, 1%, 3.5W, 2512, Thick Film; Resistance Ohmite 74AH3286
RES, 2K, 1%, 3.5W, 2512, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series

RES, 2K, 1%, 3.5W, 2512, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:ALN Series

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ALN2512F2K00E-4 273-ALN2512F2K00E-4TR-ND 74AH8847
Product Name Thick Film Resistor Chip Resistor - Surface Mount Res, 2K, Thick Film, 3.5W, 2512; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details