Ohmite Manufacturing Co. Thin Film Temperature Sensor Resistor FST Series

Description
The FST series Resistance Temperature Detector (RTD) from Ohmite provides predictable resistance change based on temperature. The SMD chip based design is offered in the popular 0805 size. The FST series is manufactured using a thin film process and contains Palladium (Pd) in the terminations. The Pd is known for its stability and allows a clean connection, helping to eliminate any thermal drift at the connection points.  The FST series is produced to the DIN 60751 standard and is available in both the B and 2B tolerances classes.
Datasheet
Description
The FST series Resistance Temperature Detector (RTD) from Ohmite provides predictable resistance change based on temperature. The SMD chip based design is offered in the popular 0805 size. The FST series is manufactured using a thin film process and contains Palladium (Pd) in the terminations. The Pd is known for its stability and allows a clean connection, helping to eliminate any thermal drift at the connection points.  The FST series is produced to the DIN 60751 standard and is available in both the B and 2B tolerances classes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Temperature Sensor Resistor - FST Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
Thin Film Temperature Sensor Resistor
FST Series
Thin Film Temperature Sensor Resistor FST Series
The FST series Resistance Temperature Detector (RTD) from Ohmite provides predictable resistance change based on temperature. The SMD chip based design is offered in the popular 0805 size. The FST series is manufactured using a thin film process and contains Palladium (Pd) in the terminations. The Pd is known for its stability and allows a clean connection, helping to eliminate any thermal drift at the connection points.  The FST series is produced to the DIN 60751 standard and is available in both the B and 2B tolerances classes.

The FST series Resistance Temperature Detector (RTD) from Ohmite provides predictable resistance change based on temperature. The SMD chip based design is offered in the popular 0805 size. The FST series is manufactured using a thin film process and contains Palladium (Pd) in the terminations. The Pd is known for its stability and allows a clean connection, helping to eliminate any thermal drift at the connection points.  The FST series is produced to the DIN 60751 standard and is available in both the B and 2B tolerances classes.

Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number FST Series
Product Name Thin Film Temperature Sensor Resistor
Configuration Single Resistor
Category / Application Temperature
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
5 suppliers
Surface Mount Resistors - 2573263 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1200 ohms
View Details