Ohmite Manufacturing Co. PulsEater® Ceramic Composition Resistor A Series

Description
PulsEater® Ceramic Composition The “A” Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse energy. Their unique design allows uniform distribution of energy throughout their structure which results in low thermal stress. The high-temperature, solvent-resistant epoxy coating carries a UL94V0 flammability rating which is suitable for almost any environment. Power rating 2-5.5 watts Resistance range 1-10K ohms E12 values 10% Tolerance Up to 2800 Joules of energy handling Non inductive Ideal for surge applications RoHS Compliant
Datasheet
Description
PulsEater® Ceramic Composition The “A” Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse energy. Their unique design allows uniform distribution of energy throughout their structure which results in low thermal stress. The high-temperature, solvent-resistant epoxy coating carries a UL94V0 flammability rating which is suitable for almost any environment. Power rating 2-5.5 watts Resistance range 1-10K ohms E12 values 10% Tolerance Up to 2800 Joules of energy handling Non inductive Ideal for surge applications RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PulsEater® Ceramic Composition Resistor - A Series - Ohmite Manufacturing Co.
Warrenville, IL, United States
PulsEater® Ceramic Composition Resistor
A Series
PulsEater® Ceramic Composition Resistor A Series
PulsEater® Ceramic Composition The “A” Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse energy. Their unique design allows uniform distribution of energy throughout their structure which results in low thermal stress. The high-temperature, solvent-resistant epoxy coating carries a UL94V0 flammability rating which is suitable for almost any environment. Power rating 2-5.5 watts Resistance range 1-10K ohms E12 values 10% Tolerance Up to 2800 Joules of energy handling Non inductive Ideal for surge applications RoHS Compliant

PulsEater® Ceramic Composition

The “A” Series non-inductive, ceramic composite resistors are designed for a variety of applications where high energy handling capabilities are crucial. These resistors are ideal for any application which is subject to surges, high peak power, or impulse energy.

Their unique design allows uniform distribution of energy throughout their structure which results in low thermal stress. The high-temperature, solvent-resistant epoxy coating carries a UL94V0 flammability rating which is suitable for almost any environment.

  • Power rating 2-5.5 watts
  • Resistance range 1-10K ohms E12 values
  • 10% Tolerance
  • Up to 2800 Joules of energy handling
  • Non inductive
  • Ideal for surge applications
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Ohmite Manufacturing Co.
Product Category Resistors
Product Number A Series
Product Name PulsEater® Ceramic Composition Resistor
Configuration Single Resistor
Category / Application Motor Drives, Power Supplies, UPS, Power Conversion, In-Rush Current Limiting
Technology / Construction Ceramic Composition
Mounting / Packaging Radial Leads
Resistance Range 1 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1622998-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573139 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details