Ohmite Manufacturing Co. Chip Resistor - Surface Mount HVC1206T1005JET

Description
10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-HVC1206T1005JETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC1206T1005JETDKR-ND
Chip Resistor - Surface Mount 273-HVC1206T1005JETDKR-ND
10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC1206T1005JETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC1206T1005JETTR-ND
Chip Resistor - Surface Mount 273-HVC1206T1005JETTR-ND
10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC1206T1005JETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC1206T1005JETCT-ND
Chip Resistor - Surface Mount 273-HVC1206T1005JETCT-ND
10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

10 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - HVC1206T1005JET - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
HVC1206T1005JET
Chip Resistor - Surface Mount HVC1206T1005JET
RES SMD 10M OHM 5% 1/4W 1206

RES SMD 10M OHM 5% 1/4W 1206

Supplier's Site Datasheet
Resistor, Wraparound,10Mohm, 250Mw, ±5%; Resistance Ohmite - 58T0085 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wraparound,10Mohm, 250Mw, ±5%; Resistance Ohmite
58T0085
Resistor, Wraparound,10Mohm, 250Mw, ±5%; Resistance Ohmite 58T0085
RESISTOR, WRAPAROUND,10MOHM, 250mW, ±5%; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1kV RoHS Compliant: Yes

RESISTOR, WRAPAROUND,10MOHM, 250mW, ±5%; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10M, 5%, 0.25W, 1206, Reel; Resistance Ohmite - 45X8167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.25W, 1206, Reel; Resistance Ohmite
45X8167
Res, Thick Film, 10M, 5%, 0.25W, 1206, Reel; Resistance Ohmite 45X8167
RES, THICK FILM, 10M, 5%, 0.25W, 1206, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1kVRoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.25W, 1206, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:1kVRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 273-HVC1206T1005JETDKR-ND HVC1206T1005JET 58T0085 45X8167
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Wraparound,10Mohm, 250Mw, ±5%; Resistance Ohmite Res, Thick Film, 10M, 5%, 0.25W, 1206, Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573273 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details