Ohmite Manufacturing Co. Thick Film Resistor HVC4020V5006JET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor - HVC4020V5006JET - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
HVC4020V5006JET
Thick Film Resistor HVC4020V5006JET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-HVC4020V5006JETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC4020V5006JETTR-ND
Chip Resistor - Surface Mount 273-HVC4020V5006JETTR-ND
500 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

500 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC4020V5006JETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC4020V5006JETCT-ND
Chip Resistor - Surface Mount 273-HVC4020V5006JETCT-ND
500 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

500 MOhms ±5% 1.5W Chip Resistor Nonstandard High Voltage Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
992440-HVC4020V5006JET
Resistors - Chip Resistor - Surface Mount 992440-HVC4020V5006JET
Win Source Part Number: 992440-HVC4020V5006J ET Category: Resistors>Chip Resistor - Surface Mount Series: HVC Features: High Voltage Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Power (Watts): 1.5W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Package / Case: Nonstandard Supplier Device Package: 4020 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.402" L x 0.201" W (10.20mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Ohmite Other Names: HVC4020V5006JET-ND,H VC4020V5006JETTR,HVC 4020V5006JETDKR,HVC4 020V5006JETCT

Win Source Part Number: 992440-HVC4020V5006JET
Category: Resistors>Chip Resistor - Surface Mount
Series: HVC
Features: High Voltage
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1.5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 500 mOhms
Package / Case: Nonstandard
Supplier Device Package: 4020
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.402" L x 0.201" W (10.20mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Ohmite
Other Names: HVC4020V5006JET-ND,HVC4020V5006JETTR,HVC4020V5006JETDKR,HVC4020V5006JETCT

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - HVC4020V5006JET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
HVC4020V5006JET
Resistors - Chip Resistor - Surface Mount HVC4020V5006JET
RES 500 MOHM 5% 1.5W 4020

RES 500 MOHM 5% 1.5W 4020

Supplier's Site
Res, Thick Film, 500M, 5%, 1.5W, 4020, Reel; Resistance Ohmite - 45X8203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 500M, 5%, 1.5W, 4020, Reel; Resistance Ohmite
45X8203
Res, Thick Film, 500M, 5%, 1.5W, 4020, Reel; Resistance Ohmite 45X8203
RES, THICK FILM, 500M, 5%, 1.5W, 4020, REEL; Resistance:0.5Gohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:4020 [10251 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 500M, 5%, 1.5W, 4020, REEL; Resistance:0.5Gohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:4020 [10251 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 500M, 5%, 1.5W, 4020; Resistance Ohmite - 45X8202 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 500M, 5%, 1.5W, 4020; Resistance Ohmite
45X8202
Res, Thick Film, 500M, 5%, 1.5W, 4020; Resistance Ohmite 45X8202
RES, THICK FILM, 500M, 5%, 1.5W, 4020; Resistance:0.5Gohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:4020 [10251 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:6kV RoHS Compliant: Yes

RES, THICK FILM, 500M, 5%, 1.5W, 4020; Resistance:0.5Gohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:4020 [10251 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:6kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number HVC4020V5006JET 273-HVC4020V5006JETTR-ND 992440-HVC4020V5006JET HVC4020V5006JET 45X8203 45X8202
Product Name Thick Film Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 500M, 5%, 1.5W, 4020, Reel; Resistance Ohmite Res, Thick Film, 500M, 5%, 1.5W, 4020; Resistance Ohmite
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor High Voltage Resistor
Mounting / Packaging Nonstandard Nonstandard 4020 [10251 Metric] 4020 [10251 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details