Ohmite Manufacturing Co. Chip Resistor - Surface Mount HVC0402T1005JET

Description
10 MOhms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
10 MOhms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - HVC0402T1005JETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
HVC0402T1005JETTR-ND
Chip Resistor - Surface Mount HVC0402T1005JETTR-ND
10 MOhms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) High Voltage Thick Film

10 MOhms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) High Voltage Thick Film

Buy Now Datasheet
Thick Film Resistor - HVC0402T1005JET - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
HVC0402T1005JET
Thick Film Resistor HVC0402T1005JET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - HVC0402T1005JET - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
HVC0402T1005JET
Resistors - Chip Resistor - Surface Mount HVC0402T1005JET
RES 10 MOHM 5% 1/20W 0402

RES 10 MOHM 5% 1/20W 0402

Supplier's Site
Res, Thick Film, 10M, 5%, 0.05W, 0402, Reel; Resistance Ohmite - 45X8116 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.05W, 0402, Reel; Resistance Ohmite
45X8116
Res, Thick Film, 10M, 5%, 0.05W, 0402, Reel; Resistance Ohmite 45X8116
RES, THICK FILM, 10M, 5%, 0.05W, 0402, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:60V RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.05W, 0402, REEL; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:60V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10M, 5%, 0.05W, 0402; Resistance Ohmite - 45X8115 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 5%, 0.05W, 0402; Resistance Ohmite
45X8115
Res, Thick Film, 10M, 5%, 0.05W, 0402; Resistance Ohmite 45X8115
RES, THICK FILM, 10M, 5%, 0.05W, 0402; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, THICK FILM, 10M, 5%, 0.05W, 0402; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number HVC0402T1005JETTR-ND HVC0402T1005JET HVC0402T1005JET 45X8116 45X8115
Product Name Chip Resistor - Surface Mount Thick Film Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 10M, 5%, 0.05W, 0402, Reel; Resistance Ohmite Res, Thick Film, 10M, 5%, 0.05W, 0402; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details