200 Ohms ±1% 20W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 273-AP725200RFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | TO-263-3, D2PAK |
| Resistance Range | 200 ohms |