Ohmite Manufacturing Co. Chip Resistor - Surface Mount HVC0603T1005FET

Description
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film
Request a Quote Datasheet
Description
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 273-HVC0603T1005FETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC0603T1005FETDKR-ND
Chip Resistor - Surface Mount 273-HVC0603T1005FETDKR-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC0603T1005FETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC0603T1005FETTR-ND
Chip Resistor - Surface Mount 273-HVC0603T1005FETTR-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC0603T1005FETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC0603T1005FETCT-ND
Chip Resistor - Surface Mount 273-HVC0603T1005FETCT-ND
10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

10 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film

Buy Now Datasheet
Thick Film Resistor - HVC0603T1005FET - Richardson RFPD
Downers Grove, IL, United States
Thick Film Resistor
HVC0603T1005FET
Thick Film Resistor HVC0603T1005FET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Res, Thick Film, 10M, 1%, 0.1W, 0603; Resistance Ohmite - 45X8135 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.1W, 0603; Resistance Ohmite
45X8135
Res, Thick Film, 10M, 1%, 0.1W, 0603; Resistance Ohmite 45X8135
RES, THICK FILM, 10M, 1%, 0.1W, 0603; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 0.1W, 0603; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10M, 1%, 0.1W, 0603, Reel; Resistance Ohmite - 45X8136 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10M, 1%, 0.1W, 0603, Reel; Resistance Ohmite
45X8136
Res, Thick Film, 10M, 1%, 0.1W, 0603, Reel; Resistance Ohmite 45X8136
RES, THICK FILM, 10M, 1%, 0.1W, 0603, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 10M, 1%, 0.1W, 0603, REEL; Resistance:10Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 273-HVC0603T1005FETDKR-ND HVC0603T1005FET 45X8135 45X8136
Product Name Chip Resistor - Surface Mount Thick Film Resistor Res, Thick Film, 10M, 1%, 0.1W, 0603; Resistance Ohmite Res, Thick Film, 10M, 1%, 0.1W, 0603, Reel; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details