Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
50 MOhms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) High Voltage Thick Film
50 MOhms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) High Voltage Thick Film
50 MOhms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) High Voltage Thick Film
RES SMD 50M OHM 5% 1/20W 0402
RES, THICK FILM, 50M, 5%, 0.05W, 0402; Resistance:50Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
RES, THICK FILM, 50M, 5%, 0.05W, 0402, REEL; Resistance:50Mohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:60V RoHS Compliant: Yes
RES SMD 50M OHM 5% 1/20W 0402
| Richardson RFPD | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | HVC0402T5005JET | 273-HVC0402T5005JETDKR-ND | HVC0402T5005JET | 45X8125 | 45X8126 | HVC0402T5005JET |
| Product Name | Thick Film Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thick Film, 50M, 5%, 0.05W, 0402; Resistance Ohmite | Res, Thick Film, 50M, 5%, 0.05W, 0402, Reel; Resistance Ohmite | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use; High Voltage Resistor | High Voltage Resistor | High Voltage Resistor | |||
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |