Ohmite Manufacturing Co. Miscellaneous Resistor HVC0805T5005JET

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Resistor - HVC0805T5005JET - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Resistor
HVC0805T5005JET
Miscellaneous Resistor HVC0805T5005JET
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Chip Resistor - Surface Mount - 273-HVC0805T5005JETTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC0805T5005JETTR-ND
Chip Resistor - Surface Mount 273-HVC0805T5005JETTR-ND
50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC0805T5005JETDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC0805T5005JETDKR-ND
Chip Resistor - Surface Mount 273-HVC0805T5005JETDKR-ND
50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 273-HVC0805T5005JETCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
273-HVC0805T5005JETCT-ND
Chip Resistor - Surface Mount 273-HVC0805T5005JETCT-ND
50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

50 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - HVC0805T5005JET - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
HVC0805T5005JET
Resistors - Chip Resistor - Surface Mount HVC0805T5005JET
RES SMD 50M OHM 5% 1/8W 0805

RES SMD 50M OHM 5% 1/8W 0805

Supplier's Site
Res, Thick Film, 50M, 5%, 0.125W, 0805; Resistance Ohmite - 58T0080 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 50M, 5%, 0.125W, 0805; Resistance Ohmite
58T0080
Res, Thick Film, 50M, 5%, 0.125W, 0805; Resistance Ohmite 58T0080
RES, THICK FILM, 50M, 5%, 0.125W, 0805; Resistance:50Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 50M, 5%, 0.125W, 0805; Resistance:50Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 50Mohm, 5%, 0805; Resistance Ohmite - 45X8161 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 50Mohm, 5%, 0805; Resistance Ohmite
45X8161
Thick Film Resistor, 50Mohm, 5%, 0805; Resistance Ohmite 45X8161
THICK FILM RESISTOR, 50MOHM, 5%, 0805; Resistance:50Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC SeriesRoHS Compliant: Yes

THICK FILM RESISTOR, 50MOHM, 5%, 0805; Resistance:50Mohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC SeriesRoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Hvc Series, 50 Mohm, 125 Mw, 5%, 200 V Rohs Compliant Ohmite - 55X2812 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Hvc Series, 50 Mohm, 125 Mw, 5%, 200 V Rohs Compliant Ohmite
55X2812
Surface Mount Thick Film Resistor, Hvc Series, 50 Mohm, 125 Mw, 5%, 200 V Rohs Compliant Ohmite 55X2812
Surface Mount Thick Film Resistor, HVC Series, 50 Mohm, 125 mW, - 5%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, HVC Series, 50 Mohm, 125 mW, - 5%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number HVC0805T5005JET 273-HVC0805T5005JETTR-ND HVC0805T5005JET 58T0080 45X8161 55X2812
Product Name Miscellaneous Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 50M, 5%, 0.125W, 0805; Resistance Ohmite Thick Film Resistor, 50Mohm, 5%, 0805; Resistance Ohmite Surface Mount Thick Film Resistor, Hvc Series, 50 Mohm, 125 Mw, 5%, 200 V Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor High Voltage Resistor High Voltage Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C621J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details