This extension board is targeted for evaluating the features of the AT86RF233 radio transceiver.
AT86RF233 Xplained Pro Transceiver Evaluation Board
Win Source Part Number: 1342645-ATREB233-XPR
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Series: Xplained Pro
Type: Transceiver
Package: Box
For Use With/Related Products: AT86RF233
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: 5A992C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: ATREB233
XPLAINED PRO EXT REB233
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATREB233-XPRO | ATREB233-XPRO-ND | 1342645-ATREB233-XPRO | ATREB233-XPRO |
| Product Name | ISM Module Development Kit | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Development Suite / Kit | Developement Board | Developement Board |