Win Source Part Number: 1136524-ATA6623-EK
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Bulk
Standard Package: 1
Function: LIN
Supplied Contents: Board(s)
Primary Attributes: LIN-SBC (System-Basis-Chip) Transceiver, LIN 2.0, Voltage Regulator
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ATA6623
Alternative Parts (Cross-Reference): ATA6623EK;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Base Product Number: ATA6623
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ATA6623 LIN Interface Evaluation Board
BOARD DEMO LIN SBC FOR ATA6623
| Win Source Electronics | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1136524-ATA6623-EK | ATA6623-EK | ATA6623-EK-ND | ATA6623-EK |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Linear ICs - Evaluation Board | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |