Microchip Technology, Inc. RF, RFID, Wireless Evaluation Boards ATREB215-XPRO

Description
AT86RF215 - Transceiver; 802.15.4 Evaluation Board
Request a Quote Datasheet
Description
AT86RF215 - Transceiver; 802.15.4 Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - ATREB215-XPRO-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
ATREB215-XPRO-ND
RF, RFID, Wireless Evaluation Boards ATREB215-XPRO-ND
AT86RF215 - Transceiver; 802.15.4 Evaluation Board

AT86RF215 - Transceiver; 802.15.4 Evaluation Board

Buy Now Datasheet
Downers Grove, IL, United States
ISM Module Development Kit
ATREB215-XPRO
ISM Module Development Kit ATREB215-XPRO
This wireless extension board for Xplained PRO is targeted for evaluating the features of the multi-band radio transceiver AT86RF215. Two SMA connectors for operation at sub-1 GHz (389.5 - 510MHz, 779 - 1020MHz) and 2.4GHz Uses a Balun in Sub-1 GHz path and no Harmonic Rejection Filter Certified for FCC, CE, and IC for 2.4GHz ISM band only.

This wireless extension board for Xplained PRO is targeted for evaluating the features of the multi-band radio transceiver AT86RF215.

  • Two SMA connectors for operation at sub-1 GHz (389.5 - 510MHz, 779 - 1020MHz) and 2.4GHz
  • Uses a Balun in Sub-1 GHz path and no Harmonic Rejection Filter
  • Certified for FCC, CE, and IC for 2.4GHz ISM band only.
Supplier's Site Datasheet
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1342692-ATREB215-XPRO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1342692-ATREB215-XPRO
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1342692-ATREB215-XPRO
Win Source Part Number: 1342692-ATREB215-XPR O Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Type: Transceiver; 802.15.4 Package: Bulk For Use With/Related Products: AT86RF215 Standard Package: 1 Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Base Product Number: ATREB215

Win Source Part Number: 1342692-ATREB215-XPRO
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Type: Transceiver; 802.15.4
Package: Bulk
For Use With/Related Products: AT86RF215
Standard Package: 1
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: ATREB215

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Development Tools
ATREB215-XPRO
RF Development Tools ATREB215-XPRO
RF Development Tools RF215 Extension board for Xplained PRO

RF Development Tools RF215 Extension board for Xplained PRO

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - ATREB215-XPRO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
ATREB215-XPRO
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards ATREB215-XPRO
RF215L EXTENSION BOARD

RF215L EXTENSION BOARD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ATREB215-XPRO-ND ATREB215-XPRO 1342692-ATREB215-XPRO ATREB215-XPRO ATREB215-XPRO
Product Name RF, RFID, Wireless Evaluation Boards ISM Module Development Kit Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards RF Development Tools Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Wireless Systems; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR ABF-28G+ - TB-ABF-28G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 (simplertk2b-starter-kit-mr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1914222 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details