ATtiny104 Xplained Nano
ATtiny102, ATtiny104 Xplained Nano AVR® ATtiny AVR MCU 8-Bit Embedded Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1206051-ATTINY104-XN
Category: Development Boards, Kits, Programmers>Evaluati
Series: AVR® ATtiny
Type: MCU 8-Bit
Core Processor: AVR
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ATtiny102, ATtiny104
Board Type: Evaluation Platform
Platform: Xplained Nano
Mounting Type: Fixed
Alternative Parts (Cross-Reference): ATTINY104XNANO;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Microchip Technology
Base Product Number: ATTINY104
Development Boards & Kits - AVR Eval Kit Xplained Nano Tiny104
XPLAINED NANO ATTINY102/104
DEV BOARD, AVR MICROCONTROLLER; Silicon Manufacturer:Microch
| RS Components, Ltd. | DigiKey | Richardson RFPD | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1779615 | ATTINY104-XNANO-ND | ATTINY104-XNANO | 1206051-ATTINY104-XNANO | ATTINY104-XNANO | ATTINY104-XNANO | 12AC0025 |
| Product Name | Microcontroller Development Tools | Embedded MCU, DSP Evaluation Boards | Microcontroller - Development Tool | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards & Kits - AVR | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Dev Board, Avr Microcontroller; Silicon Manufacturer Microchip |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |