Atmel Corporation Microcontroller - Development Tool ATXMEGAA3BU-XPLD

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1366690-ATXMEGAA3BU-XPLD is an evaluation board featuring the Atmel XMEGA A3BU microcontroller, specifically the ATxmega256A3BU variant. This microcontroller operates at 8/16-bit architecture and is designed for high-performance, low-power applications. It includes 256KB of flash memory, 4KB of EEPROM, and 16KB of SRAM, making it suitable for complex embedded systems. The board supports a variety of peripheral features, including a four-channel DMA controller, multiple timer/counters, and a USB 2.0 device interface with 32 configurable endpoints. It also offers advanced analog capabilities with two 12-bit ADCs and a 12-bit DAC, along with several communication interfaces such as USART, I2C, and SPI. The operating voltage range is from 1.6V to 3.6V, with a maximum frequency of 32MHz at 2.7V. The board is equipped with a range of programmable I/O pins and supports capacitive touch functionality through the QTouch library. It is suitable for applications in industrial control, factory automation, and low-power battery-operated devices. The product is actively supported and comes with programming and debugging interfaces, making it a versatile choice for engineers looking to develop and prototype embedded systems.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1366690-ATXMEGAA3BU-XPLD is an evaluation board featuring the Atmel XMEGA A3BU microcontroller, specifically the ATxmega256A3BU variant. This microcontroller operates at 8/16-bit architecture and is designed for high-performance, low-power applications. It includes 256KB of flash memory, 4KB of EEPROM, and 16KB of SRAM, making it suitable for complex embedded systems. The board supports a variety of peripheral features, including a four-channel DMA controller, multiple timer/counters, and a USB 2.0 device interface with 32 configurable endpoints. It also offers advanced analog capabilities with two 12-bit ADCs and a 12-bit DAC, along with several communication interfaces such as USART, I2C, and SPI. The operating voltage range is from 1.6V to 3.6V, with a maximum frequency of 32MHz at 2.7V. The board is equipped with a range of programmable I/O pins and supports capacitive touch functionality through the QTouch library. It is suitable for applications in industrial control, factory automation, and low-power battery-operated devices. The product is actively supported and comes with programming and debugging interfaces, making it a versatile choice for engineers looking to develop and prototype embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontroller - Development Tool - ATXMEGAA3BU-XPLD - Richardson RFPD
Downers Grove, IL, United States
Microcontroller - Development Tool
ATXMEGAA3BU-XPLD
Microcontroller - Development Tool ATXMEGAA3BU-XPLD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Microcontroller Development Tools - 1306939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1306939
Microcontroller Development Tools 1306939
Atmel XMEGA-A3BU Xplained

Atmel XMEGA-A3BU Xplained

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1366690-ATXMEGAA3BU-XPLD - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1366690-ATXMEGAA3BU-XPLD
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1366690-ATXMEGAA3BU-XPLD
Win Source Part Number: 1366690-ATXMEGAA3BU- XPLD Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Fake Threat In the Open Market: 34 pct. Type: MCU 16-Bit MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: AVR® ATxmega Package: Bulk Product Status: Active Base Product Number: ATXMEGAA3 Mounting Type: Fixed HTSUS: 8471.50.0150 REACH Status: REACH Unaffected ECCN: 5A992C Core Processor: AVR Utilized IC / Part: ATxmega256A3BU Platform: XMEGA-A3BU Xplained Contents: Board(s), LCD Suggested Programming Environment: Atmel Studio, IAR EW Interconnect System: Xplained Board Type: Evaluation Platform

Win Source Part Number: 1366690-ATXMEGAA3BU-XPLD
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Fake Threat In the Open Market: 34 pct.
Type: MCU 16-Bit
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: AVR® ATxmega
Package: Bulk
Product Status: Active
Base Product Number: ATXMEGAA3
Mounting Type: Fixed
HTSUS: 8471.50.0150
REACH Status: REACH Unaffected
ECCN: 5A992C
Core Processor: AVR
Utilized IC / Part: ATxmega256A3BU
Platform: XMEGA-A3BU Xplained
Contents: Board(s), LCD
Suggested Programming Environment: Atmel Studio, IAR EW
Interconnect System: Xplained
Board Type: Evaluation Platform

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - ATXMEGAA3BU-XPLD-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
ATXMEGAA3BU-XPLD-ND
Embedded MCU, DSP Evaluation Boards ATXMEGAA3BU-XPLD-ND
ATxmega256A3BU XMEGA-A3BU Xplained AVR® ATxmega AVR MCU 16-Bit Embedded Evaluation Board

ATxmega256A3BU XMEGA-A3BU Xplained AVR® ATxmega AVR MCU 16-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - ATXMEGAA3BU-XPLD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
ATXMEGAA3BU-XPLD
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards ATXMEGAA3BU-XPLD
KIT EVAL XPLAINED ATXMEGA256A3BU

KIT EVAL XPLAINED ATXMEGA256A3BU

Supplier's Site
Evaluation Kit, Microcontroller; Silicon Manufacturer Microchip - 68T3882 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Kit, Microcontroller; Silicon Manufacturer Microchip
68T3882
Evaluation Kit, Microcontroller; Silicon Manufacturer Microchip 68T3882
EVALUATION KIT, MICROCONTROLLER; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AVR XMEGA; Core Architecture:AVR; Core Sub-Architecture:AVR 32; Silicon Core Number:ATxmega256; Kit Contents:Eval Board XMEGA-A3BU RoHS Compliant: Yes

EVALUATION KIT, MICROCONTROLLER; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AVR XMEGA; Core Architecture:AVR; Core Sub-Architecture:AVR32; Silicon Core Number:ATxmega256; Kit Contents:Eval Board XMEGA-A3BU RoHS Compliant: Yes

Supplier's Site
Evaluation Board, A3Bu, Lcd; Silicon Manufacturer Microchip - 93T7275 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, A3Bu, Lcd; Silicon Manufacturer Microchip
93T7275
Evaluation Board, A3Bu, Lcd; Silicon Manufacturer Microchip 93T7275
EVALUATION BOARD, A3BU, LCD; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AVR XMEGA; Core Architecture:AVR; Core Sub-Architecture:AVR 19; Silicon Core Number:ATxmega256; Kit Contents:Eval Board XMEGA-A3BU; RoHS Compliant: Yes

EVALUATION BOARD, A3BU, LCD; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AVR XMEGA; Core Architecture:AVR; Core Sub-Architecture:AVR19; Silicon Core Number:ATxmega256; Kit Contents:Eval Board XMEGA-A3BU; RoHS Compliant: Yes

Supplier's Site Datasheet
KIT EVAL XPLAINED ATXMEGA256A3BU - 536-ATXMEGAA3BU-XPLD - Utmel Electronic Limited
Hong Kong, China
KIT EVAL XPLAINED ATXMEGA256A3BU
536-ATXMEGAA3BU-XPLD
KIT EVAL XPLAINED ATXMEGA256A3BU 536-ATXMEGAA3BU-XPLD
KIT EVAL XPLAINED ATXMEGA256A3BU

KIT EVAL XPLAINED ATXMEGA256A3BU

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - AVR
ATXMEGAA3BU-XPLD
Development Boards & Kits - AVR ATXMEGAA3BU-XPLD
Development Boards & Kits - AVR XMEGAA3BU XPLAINED EVAL KIT

Development Boards & Kits - AVR XMEGAA3BU XPLAINED EVAL KIT

Buy Now Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ATXMEGAA3BU-XPLD 1306939 1366690-ATXMEGAA3BU-XPLD ATXMEGAA3BU-XPLD-ND ATXMEGAA3BU-XPLD 68T3882 536-ATXMEGAA3BU-XPLD ATXMEGAA3BU-XPLD
Product Name Microcontroller - Development Tool Microcontroller Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Evaluation Kit, Microcontroller; Silicon Manufacturer Microchip KIT EVAL XPLAINED ATXMEGA256A3BU Development Boards & Kits - AVR
Category Developement Board Development Suite / Kit Developement Board Developement Board Developement Board Development Suite / Kit Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

TB,SBTC,AT1029,NC,75 OHM - TB-277 - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2863997 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details