Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1010689-ATSAMHA1E16A
Category: Development Boards, Kits, Programmers>Evaluati
Series: SAM HA1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0+
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ATSAMHA1E16A
Board Type: Evaluation Platform
Platform: SAMHA1E16A Xplained Pro
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.50.0150
Mfr: Microchip Technology
Base Product Number: ATSAMHA1
ATSAMHA1E16A SAMHA1E16A Xplained Pro SAM HA1 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Development Boards & Kits - ARM SAMHA1E16A-XPRO
SAMHA1E16A XPLAINED PRO ATSAMHA1
EVAL BOARD, ARM CORTEX-M0+ MCU; Silicon Manufacturer:Microch
| Richardson RFPD | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATSAMHA1E16A-XPRO | 1010689-ATSAMHA1E16A-XPRO | ATSAMHA1E16A-XPRO-ND | ATSAMHA1E16A-XPRO | ATSAMHA1E16A-XPRO | 71AC1393 |
| Product Name | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Eval Board, Arm Cortex-M0+ Mcu; Silicon Manufacturer Microchip |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |