mXT1066T2 Touch Screen Controller Interface Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1164190-ATMXT1066T2-
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Bulk
Standard Package: 1
Function: Touch Screen Controller
Supplied Contents: Board(s)
Utilized IC / Part: mXT1066T2
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: ATMXT1066
Touch Sensor Development Tools ATMXT1066T2-DEV-PCB
EVAL BOARD FOR MXT1066T2
| DigiKey | Richardson RFPD | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATMXT1066T2-DEV-PCB-ND | ATMXT1066T2-DEV-PCB | 1164190-ATMXT1066T2-DEV-PCB | ATMXT1066T2-DEV-PCB | ATMXT1066T2-DEV-PCB |
| Product Name | Evaluation and Demonstration Boards and Kits | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Touch Sensor Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |