Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1342500-ATRCB256RFR2
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Series: Xplained Pro
Type: Transceiver; 802.15.4 (ZigBee®)
Package: Box
For Use With/Related Products: ATmega256RFR2
Standard Package: 1
Frequency: 2.4GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Microchip Technology
Base Product Number: ATRCB256
ATmega256RFR2 Xplained Pro Transceiver; 802.15.4 (ZigBee®) Evaluation Board
XPLAINED PRO EXT RCB256RFR2
EXTENSION BOARD, ATMEGA256RF WIRELESS MCU; Silicon Manufacturer:Atmel; Silicon Core Number:ATmega256RFR2
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATRCB256RFR2-XPRO | 1342500-ATRCB256RFR2-XPRO | ATRCB256RFR2-XPRO-ND | ATRCB256RFR2-XPRO | 27X8484 |
| Product Name | Microcontroller - Development Tool | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards | Extension Board, Atmega256Rf Wireless Mcu; Silicon Manufacturer Microchip |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |