Manufacturer: Microchip Technology
Win Source Part Number: 862607-ATWINC1500-XP
Series: Xplained Pro
Features: ATWINC1500 series Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) Evaluation Board
Package: Box
Family Name: ATWINC1500
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
WINC1500 Xplained Pro extension kit
The ATWINC1500-XPRO is an extension board to the Xplained Pro evaluation platform. The ATWINC1500-XPRO extension board allows you to evaluate the ATWINC1500 low cost, low power 802.11 b/g/n Wi-Fi network controller module. Supported by the Atmel Studio integrated development platform, the kit provides easy access to the features of the ATWINC1500 and explains how to integrate the device in a custom design.
ATWINC1500 Xplained Pro Transceiver; 802.11 b/g/n (Wi-Fi, WiFi, WLAN) Evaluation Board
ATWINC1500 EXTENSION BOARD
| Win Source Electronics | RS Components, Ltd. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 862607-ATWINC1500-XPRO | 1779621 | ATWINC1500-XPRO | ATWINC1500-XPRO-ND | ATWINC1500-XPRO |
| Product Name | RF Evaluation and Development Kits, Boards - ATWINC1500-XPRO | Communication & Wireless Development Tools | WiFi Development Kit | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Development Suite / Kit | Development Suite / Kit | Developement Board |