Skyworks Solutions, Inc. RF, RFID, Wireless Evaluation Boards AS204-80LF-EVB

Description
AS204-80 - Switch Evaluation Board
Request a Quote Datasheet
Description
AS204-80 - Switch Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 863-1191-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
863-1191-ND
RF, RFID, Wireless Evaluation Boards 863-1191-ND
AS204-80 - Switch Evaluation Board

AS204-80 - Switch Evaluation Board

Buy Now Datasheet
Switch Evaluation Board - AS204-80LF-EVB - Richardson RFPD
Downers Grove, IL, United States
Switch Evaluation Board
AS204-80LF-EVB
Switch Evaluation Board AS204-80LF-EVB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Evaluation and Development Kits, Boards - AS204-80LF-EVB - 1018528-AS204-80LF-EVB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - AS204-80LF-EVB
1018528-AS204-80LF-EVB
RF Evaluation and Development Kits, Boards - AS204-80LF-EVB 1018528-AS204-80LF-EVB
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1018528-AS204-80LF-E VB Type: Switch For Use With/Related Products: AS204-80 Frequency: 300kHz to 3.5GHz Supplied Contents: Board Categories: RF/IF and RFID Status: Obsolete(EOL) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1018528-AS204-80LF-EVB
Type: Switch
For Use With/Related Products: AS204-80
Frequency: 300kHz to 3.5GHz
Supplied Contents: Board
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - AS204-80LF-EVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
AS204-80LF-EVB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards AS204-80LF-EVB
BOARD EVAL SP4T SWITCH AS204-80

BOARD EVAL SP4T SWITCH AS204-80

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 863-1191-ND AS204-80LF-EVB 1018528-AS204-80LF-EVB AS204-80LF-EVB
Product Name RF, RFID, Wireless Evaluation Boards Switch Evaluation Board RF Evaluation and Development Kits, Boards - AS204-80LF-EVB Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Switch
Unlock Full Specs
to access all available technical data

Similar Products