Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ATECC508A Anti Tamper and Security Interface Evaluation Board
Win Source Part Number: 1342659-ATAFERO-MOD2
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: CryptoAuthentication
Type: Interface
Package: Bulk
Standard Package: 1
Function: Anti Tamper and Security
Supplied Contents: Board(s) , Cable(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: ATECC508A
ECCN: 5A992C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: ATAFERO
AFERO-MOD2-XPRO
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATAFERO-MOD2-XPRO | ATAFERO-MOD2-XPRO-ND | 1342659-ATAFERO-MOD2-XPRO | ATAFERO-MOD2-XPRO |
| Product Name | Microcontroller - Development Tool | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |