The Starter Kit, RS232, for AVR is designed for use with Microchip's AVR microcontrollers, specifically supporting the ATxmega256A3BU core architecture. This kit includes a development board that facilitates programming and debugging of AVR devices. It features user-configurable options such as LEDs and switches, along with a comprehensive RS-232 interface for serial communication. The kit also supports various programming methods, including ISP and high-voltage programming, making it versatile for different project requirements. It is suitable for engineers looking to develop and prototype applications using AVR microcontrollers.
Manufacturer: Microchip Technology
Win Source Part Number: 769100-ATSTK500
Series: AVR
Type: MCU 8-Bit
Core Processor: AVR
For Use With/Related Products: AT90S8515
Mounting: Socket
Contents: Board(s), Cable(s)
Family Name: ATSTK500
Board Type: Evaluation Platform
Categories: Development Boards, Kits, Programmers
Introduction Date: November 29, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AT90S8515 AVR® AVR MCU 8-Bit Embedded Evaluation Board
Development Boards & Kits - AVR Starter kit for AVR Flash microcntrlrs
STARTER KIT, RS232, FOR AVR; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AVR; Core Architecture:AVR; Core Sub-Architecture:AVR
| Win Source Electronics | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 769100-ATSTK500 | ATSTK500 | ATSTK500-ND | ATSTK500 | 15AC6247 | ATSTK500 |
| Product Name | Evaluation Boards - Embedded - MCU, DSP - ATSTK500 | Microcontroller - Development Tool | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - AVR | Starter Kit, Rs232, For Avr; Silicon Manufacturer Microchip | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |