ATSAMDA1 SAM DA1 Xplained Pro SAM DA1 ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 769289-ATSAMDA1-XPRO
Series: SAM DA1
Type: MCU 32-Bit
Core Processor: ARM Cortex-M0+
For Use With/Related Products: ATSAMDA1
Mounting: Fixed
Contents: Board(s)
Family Name: ATSAMDA1-XPRO
Board Type: Evaluation Platform
Platform: SAM DA1 Xplained Pro
Categories: Development Boards, Kits, Programmers
ECCN: 3A991.a.2
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Development Boards & Kits - ARM Cortex -MO+ Touch Automotive Qualified
SAM DA1 XPLAINED PRO ATSAMDA1
EVAL BOARD, XPLAINED PRO, CORTEX-M0+; Silicon Manufacturer:Microch
| DigiKey | Richardson RFPD | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATSAMDA1-XPRO-ND | ATSAMDA1-XPRO | 769289-ATSAMDA1-XPRO | ATSAMDA1-XPRO | ATSAMDA1-XPRO | 45AC6341 |
| Product Name | Embedded MCU, DSP Evaluation Boards | Microcontroller - Development Tool | Evaluation Boards - Embedded - MCU, DSP - ATSAMDA1-XPRO | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Eval Board, Xplained Pro, Cortex-M0+; Silicon Manufacturer Microchip |
| Manufacturer | Microchip (PIC®) | Microchip | SAM DA1 Xplained Pro; Other | Microchip; Other |