Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1342634-ATZB-X-212B-
Category: Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Series: Xplained Pro
Type: Transceiver; 802.15.4 (6LoWPAN, ZigBee®)
Package: Box
For Use With/Related Products: AT86RF212B
Standard Package: 1
Frequency: 700MHz, 800MHz, 900MHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATZB-X
AT86RF212B Xplained Pro Transceiver; 802.15.4 (6LoWPAN, ZigBee®) Evaluation Board
EXTENSION BOARD, ZIGBIT XPLAINED PRO; Silicon Manufacturer:Atmel; Silicon Core Number:ATxmega256A3U
EVAL BOARD XMEGAA3U ZIGBIT
| Richardson RFPD | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATZB-X-212B-XPRO | 1342634-ATZB-X-212B-XPRO | ATZB-X-212B-XPRO-ND | 27X8564 | ATZB-X-212B-XPRO |
| Product Name | ISM Module Development Kit | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | RF, RFID, Wireless Evaluation Boards | Extension Board, Zigbit Xplained Pro; Silicon Manufacturer Microchip | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board |