Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ATA5774 - Transmitter Evaluation Board
Win Source Part Number: 1046731-ATA5774-DK1
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Transmitter
Package: Box
For Use With/Related Products: ATA5774
Standard Package: 1
Frequency: 433MHz
Supplied Contents: Board(s)
Alternative Parts (Cross-Reference): DM182017-5; CC1110EMK433; MSP-EXPCC430RF4; CC11XLEMK-433; EVAL-ADF7023DB4Z; MAX2634EVKIT+ATA5774
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Microchip Technology
Base Product Number: ATA5774
Development Boards & Kits - Wireless Transmitter Board for ATA5774 433MHz
BOARD XMITTER FOR ATA5774 433MHZ
| Richardson RFPD | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATA5774-DK1 | ATA5774-DK1-ND | 1046731-ATA5774-DK1 | ATA5774-DK1 | ATA5774-DK1 |
| Product Name | RF Module Evaluation Board | RF, RFID, Wireless Evaluation Boards | Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards | Development Boards & Kits - Wireless | Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |