ARM®, AVR® - Debugger, Emulator, Programmer (In-Circuit/In-Syste
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 1334796-ATATMEL-ICE-
Category: Development Boards, Kits, Programmers>Programm
Packaging: Box
Type: Debugger, Emulator, Programmer (In-Circuit/In-Syste
For Use With/Related Products: ARM®, AVR®
Standard Package: 1
Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.90.0000
Base Product Number: ATATMEL
RoHS Status: ROHS3 Compliant
DEBUGGER / PROGRAMMER, ARM, AVR MCU; IC Product Type:Debugger / Programmer; Silicon Family Name:AVR XMEGA; Core Architecture:AVR; Core Sub-Architecture:AVR
EMU FOR SAM AND AVR MCU PCB ONLY
EMU FOR SAM AND AVR MCU PCB ONLY
| DigiKey | Richardson RFPD | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATATMEL-ICE-PCBA-ND | ATATMEL-ICE-PCBA | 1334796-ATATMEL-ICE-PCBA | 45X9868 | ATATMEL-ICE-PCBA | ATATMEL-ICE-PCBA |
| Product Name | Programmers, Emulators, and Debuggers | Microcontroller - Development Tool | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Debugger / Programmer, Arm, Avr Mcu; Ic Product Type Microchip | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers |
| Development Tool | Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature) | Circuit Emulator; Debugger / Debug Probe | Debugger, Emulator, Programmer (In-Circuit/In-System) |