Microchip Technology, Inc. Linear ICs - Evaluation Board ATA6826-DK

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear ICs - Evaluation Board - ATA6826-DK - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
ATA6826-DK
Linear ICs - Evaluation Board ATA6826-DK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Evaluation and Demonstration Boards and Kits - ATA6826-DK - 769143-ATA6826-DK - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - ATA6826-DK
769143-ATA6826-DK
Evaluation and Demonstration Boards and Kits - ATA6826-DK 769143-ATA6826-DK
Manufacturer: Microchip Technology Win Source Part Number: 769143-ATA6826-DK Main Purpose: Power Management, Half H-Bridge Driver (Internal FET) Supplied Contents: Board(s), Cable(s) Primary Attributes: 3 Half H-Bridge Drivers, 1A, 2 kV ESD Protection Embedded: No Utilized IC / Part: ATA6826 Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection Family Name: ATA6826 Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769143-ATA6826-DK
Main Purpose: Power Management, Half H-Bridge Driver (Internal FET)
Supplied Contents: Board(s), Cable(s)
Primary Attributes: 3 Half H-Bridge Drivers, 1A, 2 kV ESD Protection
Embedded: No
Utilized IC / Part: ATA6826
Secondary Attributes: Short-Circuit, Thermal and Undervoltage Protection
Family Name: ATA6826
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ATA6826-DK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ATA6826-DK
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ATA6826-DK
BOARD EVALUATION FOR ATA6826

BOARD EVALUATION FOR ATA6826

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ATA6826-DK 769143-ATA6826-DK ATA6826-DK
Product Name Linear ICs - Evaluation Board Evaluation and Demonstration Boards and Kits - ATA6826-DK Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RTK Handheld 2 Mapping Kit - AS-PRO-HANDHELD2-0-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
TB, PMA2-252LN+, 50 OHM - TB-642+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details