Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
ATtiny817 Voice Record/Playback Audio Evaluation Board
Win Source Part Number: 1342543-ATAVRPARROT
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Audio
Package: Bulk
Standard Package: 1
Function: Voice Record/Playback
Supplied Contents: Board(s)
Utilized IC / Part: ATtiny817
Secondary Attributes: USB Powered
ECCN: 3A991B1A
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: ATAVRPARROT
RoHS Status: Not applicable
AVR PARROT
Development Boards & Kits - AVR AVR PARROT
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATAVRPARROT | ATAVRPARROT-ND | 1342543-ATAVRPARROT | ATAVRPARROT | ATAVRPARROT |
| Product Name | Microcontroller - Development Tool | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Development Boards & Kits - AVR |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |