Microchip Technology, Inc. Microcontroller Development Tools ATSAME54-XPRO

Description
SAM E54 Xplained Pro Evaluation Kit
Request a Quote Datasheet
Description
SAM E54 Xplained Pro Evaluation Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Development Tools - 1449434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontroller Development Tools
1449434
Microcontroller Development Tools 1449434
SAM E54 Xplained Pro Evaluation Kit

SAM E54 Xplained Pro Evaluation Kit

Supplier's Site
Microcontroller - Development Tool - ATSAME54-XPRO - Richardson RFPD
Downers Grove, IL, United States
Microcontroller - Development Tool
ATSAME54-XPRO
Microcontroller - Development Tool ATSAME54-XPRO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Embedded MCU, DSP Evaluation Boards - ATSAME54-XPRO-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
ATSAME54-XPRO-ND
Embedded MCU, DSP Evaluation Boards ATSAME54-XPRO-ND
ATSAME54 SAM E54 Xplained Pro SAM E MCU 32-Bit Embedded Evaluation Board

ATSAME54 SAM E54 Xplained Pro SAM E MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 977085-ATSAME54-XPRO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
977085-ATSAME54-XPRO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 977085-ATSAME54-XPRO
Win Source Part Number: 977085-ATSAME54-XPRO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: SAM E Type: MCU 32-Bit Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: ATSAME54 Board Type: Evaluation Platform Platform: SAM E54 Xplained Pro Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Microchip Technology Base Product Number: ATSAME54 RoHS Status: Not applicable

Win Source Part Number: 977085-ATSAME54-XPRO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: SAM E
Type: MCU 32-Bit
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ATSAME54
Board Type: Evaluation Platform
Platform: SAM E54 Xplained Pro
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Microchip Technology
Base Product Number: ATSAME54
RoHS Status: Not applicable

Buy Now
Sam E54 Xplained Pro Eval Board; Silicon Manufacturer Microchip - 73AJ1593 - Newark, An Avnet Company
Chicago, IL, United States
Sam E54 Xplained Pro Eval Board; Silicon Manufacturer Microchip
73AJ1593
Sam E54 Xplained Pro Eval Board; Silicon Manufacturer Microchip 73AJ1593
SAM E54 XPLAINED PRO EVAL BOARD; Silicon Manufacturer:Microch ip; No. of Bits:32bit; Silicon Family Name:SAM E54; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M4; Silicon Core Number:ATSAME54P20A; Kit Contents:SAM E54 Xplained RoHS Compliant: Yes

SAM E54 XPLAINED PRO EVAL BOARD; Silicon Manufacturer:Microchip; No. of Bits:32bit; Silicon Family Name:SAM E54; Core Architecture:ARM; Core Sub-Architecture:Cortex-M4; Silicon Core Number:ATSAME54P20A; Kit Contents:SAM E54 Xplained RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - ATSAME54-XPRO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
ATSAME54-XPRO
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards ATSAME54-XPRO
SAM E54 XPLAINED PRO ATSAME54

SAM E54 XPLAINED PRO ATSAME54

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
ATSAME54-XPRO
Development Boards & Kits - ARM ATSAME54-XPRO
Development Boards & Kits - ARM SAM E54 XPLAINED PRO

Development Boards & Kits - ARM SAM E54 XPLAINED PRO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1449434 ATSAME54-XPRO ATSAME54-XPRO-ND 977085-ATSAME54-XPRO 73AJ1593 ATSAME54-XPRO ATSAME54-XPRO
Product Name Microcontroller Development Tools Microcontroller - Development Tool Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Sam E54 Xplained Pro Eval Board; Silicon Manufacturer Microchip Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM
Category Development Suite / Kit Developement Board Developement Board Developement Board Developement Board Developement Board; Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHK-1572+ - TB-BFHK-1572C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers