Win Source Part Number: 1015614-ATSAMG55-XPR
Category: Development Boards, Kits, Programmers>Evaluati
Series: SAM G
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M4
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: ATSAMG55
Board Type: Evaluation Platform
Platform: SAM G55 Xplained Pro
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Microchip Technology
Base Product Number: ATSAMG55
ATSAMG55 SAM G55 Xplained Pro SAM G ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SAM G55 XPLAINED PRO ATSAMG55
EVALUATION BOARD, EXPLAINED PRO; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:SAM G; Core Architecture:ARM; Core Sub-Architecture:Cor
EVALUATION BOARD, EXPLAINED PRO; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:SAM G; Core Architecture:ARM; Core Sub-Architecture:Cor
Development Boards & Kits - ARM SAM G55 Xplained Pro evaluation kit
| Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1015614-ATSAMG55-XPRO | ATSAMG55-XPRO-ND | ATSAMG55-XPRO | ATSAMG55-XPRO | 43Y3780 | ATSAMG55-XPRO |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Microcontroller - Development Tool | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Evaluation Board, Explained Pro; Silicon Manufacturer Microchip | Development Boards & Kits - ARM |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |