ATmega324PB ATmega324PB Xplained Pro AVR®, Functional Safety (FuSa) AVR MCU 8-Bit Embedded Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 769224-ATMEGA324PB-X
Series: AVR
Type: MCU 8-Bit
Core Processor: AVR
For Use With/Related Products: ATmega324PB
Mounting: Fixed
Contents: Board(s)
Family Name: ATMEGA324PB-XPRO
Board Type: Evaluation Platform
Platform: ATmega324PB Xplained Pro
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
ATmega324PB Xplained Pro evaluation kit
ATMEGA324PB XPLAINED PRO EVAL BD
Development Boards & Kits - AVR ATMEGA324PB Dev. Tool
| DigiKey | Richardson RFPD | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATMEGA324PB-XPRO-ND | ATMEGA324PB-XPRO | 769224-ATMEGA324PB-XPRO | 1779598 | ATMEGA324PB-XPRO | ATMEGA324PB-XPRO |
| Product Name | Embedded MCU, DSP Evaluation Boards | Microcontroller - Development Tool | Evaluation Boards - Embedded - MCU, DSP - ATMEGA324PB-XPRO | Microcontroller Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - AVR |
| Manufacturer | Microchip (PIC®) | Microchip | Atmega; Other | ATmega324PB Xplained Pro; Other |