Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1032809-ATSTK600-RC2
Category: Development Boards, Kits, Programmers>Programm
Series: AVR®
Package: Box
For Use With/Related Products: STK600
Standard Package: 1
Module/Board Type: Routing Card
Alternative Parts (Cross-Reference): ATMEGA48-20AU; ATMEGA8L-8AU; ATMEGA168PA-AU; ST72F324K6T6; ST72F324BK2T6ATSTK60
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: ATSTK600-RC032U-20,A
Base Product Number: ATSTK600
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards |
| Product Number | ATSTK600-RC20 | 1032809-ATSTK600-RC20 |
| Product Name | Microcontroller - Development Tool | Development Boards, Kits, Programmers - Programming Adapters, Sockets |
| Category | Developement Board | Developement Board |