Microchip Technology, Inc. Embedded MCU, DSP Evaluation Boards AT32UC3L0-XPLD

Description
AT32UC3L016, AT32UC3L032, AT32UC3L064 UC3-L0 Xplained AVR®32 AVR MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
AT32UC3L016, AT32UC3L032, AT32UC3L064 UC3-L0 Xplained AVR®32 AVR MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - AT32UC3L0-XPLD-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
AT32UC3L0-XPLD-ND
Embedded MCU, DSP Evaluation Boards AT32UC3L0-XPLD-ND
AT32UC3L016, AT32UC3L032, AT32UC3L064 UC3-L0 Xplained AVR®32 AVR MCU 32-Bit Embedded Evaluation Board

AT32UC3L016, AT32UC3L032, AT32UC3L064 UC3-L0 Xplained AVR®32 AVR MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Evaluation Boards - Embedded - MCU, DSP - AT32UC3L0-XPLD - 770968-AT32UC3L0-XPLD - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - AT32UC3L0-XPLD
770968-AT32UC3L0-XPLD
Evaluation Boards - Embedded - MCU, DSP - AT32UC3L0-XPLD 770968-AT32UC3L0-XPLD
Manufacturer: Microchip Technology Win Source Part Number: 770968-AT32UC3L0-XPL D Series: AVR32 Type: MCU 32-Bit Core Processor: AVR For Use With/Related Products: AT32UC3L016, AT32UC3L032, AT32UC3L064 Mounting: Fixed Contents: Board(s) Family Name: UC3-L0 Board Type: Evaluation Platform Platform: UC3-L0 Xplained Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: 3A991.a.2 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 770968-AT32UC3L0-XPLD
Series: AVR32
Type: MCU 32-Bit
Core Processor: AVR
For Use With/Related Products: AT32UC3L016, AT32UC3L032, AT32UC3L064
Mounting: Fixed
Contents: Board(s)
Family Name: UC3-L0
Board Type: Evaluation Platform
Platform: UC3-L0 Xplained
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: 3A991.a.2
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontroller - Development Tool - AT32UC3L0-XPLD - Richardson RFPD
Downers Grove, IL, United States
Microcontroller - Development Tool
AT32UC3L0-XPLD
Microcontroller - Development Tool AT32UC3L0-XPLD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - AT32UC3L0-XPLD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
AT32UC3L0-XPLD
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards AT32UC3L0-XPLD
UC3-L0 XPLAINED AT32UC3L016 EVAL

UC3-L0 XPLAINED AT32UC3L016 EVAL

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - AVR
AT32UC3L0-XPLD
Development Boards & Kits - AVR AT32UC3L0-XPLD
Development Boards & Kits - AVR UC3 L0 Xplained Eval Kit

Development Boards & Kits - AVR UC3 L0 Xplained Eval Kit

Buy Now Datasheet
Temp Sensor, Qtouch, Slider, Evaluation Kit; Silicon Manufacturer Microchip - 68T4600 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Qtouch, Slider, Evaluation Kit; Silicon Manufacturer Microchip
68T4600
Temp Sensor, Qtouch, Slider, Evaluation Kit; Silicon Manufacturer Microchip 68T4600
TEMP SENSOR, QTOUCH, SLIDER, EVALUATION KIT; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AVR; Core Architecture:AVR; Core Sub-Architecture:AVR UC3; Silicon Core Number:AT32UC3L064; Product Range:- RoHS Compliant: Yes

TEMP SENSOR, QTOUCH, SLIDER, EVALUATION KIT; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AVR; Core Architecture:AVR; Core Sub-Architecture:AVR UC3; Silicon Core Number:AT32UC3L064; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number AT32UC3L0-XPLD-ND 770968-AT32UC3L0-XPLD AT32UC3L0-XPLD AT32UC3L0-XPLD AT32UC3L0-XPLD 68T4600
Product Name Embedded MCU, DSP Evaluation Boards Evaluation Boards - Embedded - MCU, DSP - AT32UC3L0-XPLD Microcontroller - Development Tool Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - AVR Temp Sensor, Qtouch, Slider, Evaluation Kit; Silicon Manufacturer Microchip
Manufacturer Microchip (PIC®) Microchip UC3-L0 Xplained; Other Atmel; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB, EHA-163L+,DL1721,50 OHM - TB-995+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1102517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details